Manufacturer: Texas Instruments
Win Source Part Number: 1254329-SN74CBTLV324
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBTLV3245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V
8-Ch FET Bus Switch, 3.3V, 200MHz, SOIC Product overview: SN74CBTLV3245ADW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3245ADW
Bus Switch 8 x 1:1 20-SOIC
IC BUS SWITCH 8 X 1:1 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1254329-SN74CBTLV3245ADW | 743-SN74CBTLV3245ADW | 296-1544-5-ND | SN74CBTLV3245ADW |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245ADW | 3.3V 200MHz SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 3.3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Standards and Certifications | RoHS | |||
| Bandwidth | 200 MHz |