Bus Switch 1 x 1:1 SOT-23-5
Bus Switch 1 x 1:1 SOT-23-5
Bus Switch 1 x 1:1 SOT-23-5
1-Bit CMOS Bus Switch, SOT-23-5, 5.5V, 0.25ns Product overview: SN74CBT1G125DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT1G125DBVR
Manufacturer: Texas Instruments
Win Source Part Number: 030006-SN74CBT1G125D
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC BUS SWITCH 1 X 1:1 SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-1164-6-ND | 743-SN74CBT1G125DBVR | 030006-SN74CBT1G125DBVR | SN74CBT1G125DBVR |
| Product Name | Signal Switches, Multiplexers, Decoders | 5.5V SOT-23 Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT1G125DBVR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOT; SC-74A, SOT-753 | Tape and Reel | SOT; SOT23; SOT-23-5 | |
| Standards and Certifications | RoHS |