Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CB3Q3244DGVR

Description
Bus Switch 4 x 1:1 20-TVSOP
Request a Quote Datasheet
Description
Bus Switch 4 x 1:1 20-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-19126-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19126-2-ND
Signal Switches, Multiplexers, Decoders 296-19126-2-ND
Bus Switch 4 x 1:1 20-TVSOP

Bus Switch 4 x 1:1 20-TVSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244DGVR - 029968-SN74CB3Q3244DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244DGVR
029968-SN74CB3Q3244DGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244DGVR 029968-SN74CB3Q3244DGVR
Manufacturer: Texas Instruments Win Source Part Number: 029968-SN74CB3Q3244D GVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029968-SN74CB3Q3244DGVR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 3.6V Analog Switch and Multiplexer IC
743-SN74CB3Q3244DGVR
3.3V 3.6V Analog Switch and Multiplexer IC 743-SN74CB3Q3244DGVR
8-Ch FET Bus Switch, 3.3V, 0.2ns, CMOS, SPST, 2.3-3.6V Product overview: SN74CB3Q3244DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3244DGVR can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 3.3V, 0.2ns, CMOS, SPST, 2.3-3.6V Product overview: SN74CB3Q3244DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3244DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3244DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3244DGVR
IC BUS SWITCH 4 X 1:1 20TVSOP

IC BUS SWITCH 4 X 1:1 20TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-19126-2-ND 029968-SN74CB3Q3244DGVR 743-SN74CB3Q3244DGVR SN74CB3Q3244DGVR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3244DGVR 3.3V 3.6V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data