Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBT16211ADGVR

Description
Bus Switch 12 x 1:1 56-TVSOP
Request a Quote Datasheet
Description
Bus Switch 12 x 1:1 56-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-6389-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6389-2-ND
Signal Switches, Multiplexers, Decoders 296-6389-2-ND
Bus Switch 12 x 1:1 56-TVSOP

Bus Switch 12 x 1:1 56-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6389-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6389-1-ND
Signal Switches, Multiplexers, Decoders 296-6389-1-ND
Bus Switch 12 x 1:1 56-TVSOP

Bus Switch 12 x 1:1 56-TVSOP

Buy Now Datasheet
Singapore, Singapore
5V 200MHz Analog Switch and Multiplexer IC
743-SN74CBT16211ADGVR
5V 200MHz Analog Switch and Multiplexer IC 743-SN74CBT16211ADGVR
24-Ch FET Bus Switch, 5V, 200MHz, 56-TVSOP Product overview: SN74CBT16211ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16211ADGV R can be used for catalog matching and distributor lookup.

24-Ch FET Bus Switch, 5V, 200MHz, 56-TVSOP Product overview: SN74CBT16211ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16211ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211ADGVR - 132317-SN74CBT16211ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211ADGVR
132317-SN74CBT16211ADGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211ADGVR 132317-SN74CBT16211ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 132317-SN74CBT16211A DGVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TVSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 132317-SN74CBT16211ADGVR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TVSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16211ADGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16211ADGVR
IC BUS SWITCH 12 X 1:1 56TVSOP

IC BUS SWITCH 12 X 1:1 56TVSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-6389-2-ND 743-SN74CBT16211ADGVR 132317-SN74CBT16211ADGVR SN74CBT16211ADGVR
Product Name Signal Switches, Multiplexers, Decoders 5V 200MHz Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16211ADGVR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP Tape and Reel SOP; 56-TVSOP
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data