Bus Switch 5 x 1:1 24-SOIC
Bus Switch 5 x 1:1 24-SOIC
Bus Switch 5 x 1:1 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 807255-SN74CBTD3384C
Packaging: Reel
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 74CBTD3384
10-Ch FET Bus Switch, 5V, 20MHz, SOIC, SPST Product overview: SN74CBTD3384CDWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3384CDWR
IC BUS SWITCH 5 X 1:1 24SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-19246-1-ND | 807255-SN74CBTD3384CDWR | 743-SN74CBTD3384CDWR | SN74CBTD3384CDWR |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3384CDWR | 5V 20MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "24-SOIC | Tape and Reel | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Standards and Certifications | RoHS |