Manufacturer: Texas Instruments
Win Source Part Number: 1254177-SN74CB3Q3224
Packaging: Cut Tape (CT)
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74CB3Q32245
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.3V ~ 3.6V
Bus Switch 8 x 1:1 96-LFBGA (13.5x5.5)
32-Bit Bus Switch IC, 500MHz, 2.3-3.6V, LFBGA Product overview: SN74CB3Q32245GKER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 500MHz, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 500MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q32245GKE
IC BUS SWITCH 8 X 1:1 96LFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1254177-SN74CB3Q32245GKER | 296-17665-2-ND | 743-SN74CB3Q32245GKER | SN74CB3Q32245GKER |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q32245GKER | Signal Switches, Multiplexers, Decoders | 32-bit 500MHz 3.6V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 96-LFBGA | Tape and Reel | ||
| Number of Pins | 96 |