Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBT1G384DBVR

Description
Bus Switch 1 x 1:1 SOT-23-5
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-6411-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6411-1-ND
Signal Switches, Multiplexers, Decoders 296-6411-1-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6411-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6411-6-ND
Signal Switches, Multiplexers, Decoders 296-6411-6-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6411-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6411-2-ND
Signal Switches, Multiplexers, Decoders 296-6411-2-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT1G384DBVR - 065404-SN74CBT1G384DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT1G384DBVR
065404-SN74CBT1G384DBVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT1G384DBVR 065404-SN74CBT1G384DBVR
Manufacturer: Texas Instruments Win Source Part Number: 065404-SN74CBT1G384D BVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065404-SN74CBT1G384DBVR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Analog Switch and Multiplexer IC
743-SN74CBT1G384DBVR
5V SOT-23 Analog Switch and Multiplexer IC 743-SN74CBT1G384DBVR
5V FET Bus Switch, 1-Ch SPST, CMOS, SOT-23-5 Product overview: SN74CBT1G384DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT1G384DBVR can be used for catalog matching and distributor lookup.

5V FET Bus Switch, 1-Ch SPST, CMOS, SOT-23-5 Product overview: SN74CBT1G384DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT1G384DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT1G384DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT1G384DBVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT1G384DBVR
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-6411-1-ND 065404-SN74CBT1G384DBVR 743-SN74CBT1G384DBVR SN74CBT1G384DBVR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT1G384DBVR 5V SOT-23 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Tape and Reel
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data