The SN74CBT6800APWR is a 10-bit FET bus switch designed for high-speed TTL-compatible bus switching applications. It features low on-state resistance, enabling bidirectional connections with minimal propagation delay. The device includes a single enable input that controls the connection between port A and port B. When the enable input is low, the switch is active, connecting the two ports. When high, the switch opens, and the B port is precharged to a user-selectable bias voltage (BIASV) to reduce live-insertion noise. Operating within a supply voltage range of 4V to 5.5V, the SN74CBT6800APWR is suitable for applications requiring reliable signal integrity and low distortion. It operates over a temperature range of -40°C to 85°C, making it versatile for various environments. The device is available in a TSSOP package, facilitating compact designs.
Manufacturer: Texas Instruments
Win Source Part Number: 012715-SN74CBT6800AP
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
10-Ch FET Bus Switch, 200MHz, 5V, SPST, TSSOP Product overview: SN74CBT6800APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT6800APWR can be used for catalog matching and distributor lookup.
Bus Switch 10 x 1:1 24-TSSOP
IC BUS SWITCH 10 X 1:1 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 012715-SN74CBT6800APWR | 743-SN74CBT6800APWR | 296-6458-2-ND | SN74CBT6800APWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800APWR | 200MHz 5V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4 to 5.5 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 24-TSSOP | Tape and Reel | TSSOP; "24-TSSOP | |
| Standards and Certifications | RoHS |