Texas Instruments High-Performance Analog 5V 20MHz TSSOP Analog Switch and Multiplexer IC SN74CBTD3306CPW

Description
2-Ch 5V CMOS Bus Switch, 20MHz, 20R, TSSOP Product overview: SN74CBTD3306CPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306CPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 5V CMOS Bus Switch, 20MHz, 20R, TSSOP Product overview: SN74CBTD3306CPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306CPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 20MHz TSSOP Analog Switch and Multiplexer IC
743-SN74CBTD3306CPW
5V 20MHz TSSOP Analog Switch and Multiplexer IC 743-SN74CBTD3306CPW
2-Ch 5V CMOS Bus Switch, 20MHz, 20R, TSSOP Product overview: SN74CBTD3306CPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306CPW can be used for catalog matching and distributor lookup.

2-Ch 5V CMOS Bus Switch, 20MHz, 20R, TSSOP Product overview: SN74CBTD3306CPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-33876-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33876-5-ND
Signal Switches, Multiplexers, Decoders 296-33876-5-ND
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306CPW - 1254299-SN74CBTD3306CPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306CPW
1254299-SN74CBTD3306CPW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306CPW 1254299-SN74CBTD3306CPW
Manufacturer: Texas Instruments Win Source Part Number: 1254299-SN74CBTD3306 CPW Packaging: Tube Type: Bus Switch Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74CBTD3306 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254299-SN74CBTD3306CPW
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBTD3306
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306CPW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTD3306CPW
Logic - Signal Switches, Multiplexers, Decoders SN74CBTD3306CPW
IC BUS SWITCH 1 X 1:1 8TSSOP

IC BUS SWITCH 1 X 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBTD3306CPW 296-33876-5-ND 1254299-SN74CBTD3306CPW SN74CBTD3306CPW
Product Name 5V 20MHz TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306CPW Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 20 MHz
Min Operating Current 1.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

16-channel analog multiplexer/demultiplexer - 74HC4067PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
7 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPWR - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
Multiplexer & Demultiplexer ICs - 1905474 - RS Components, Ltd.
Specs
Configuration SPDT
Package Type So
Number of Pins 16
View Details