Bus Switch 12 x 1:1 56-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1254297-SN74CBTD1621
Series: 74CBTD
Packaging: Tube
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CBTD16211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): FST16211MEA; FST16211MEAX; FST16211MEAX_NL;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
24-Ch FET Bus Switch, 5V, 20MHz, SSOP Product overview: SN74CBTD16211DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16211DL can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-1542-5-ND | 1254297-SN74CBTD16211DL | 743-SN74CBTD16211DL |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DL | 5V 20MHz SSOP Analog Switch and Multiplexer IC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | "56-BSSOP | Rail/Tube | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |