2:1 (SPDT), 4-channel switch with 1.8-V logic 16-TSSOP -40 to 125 Product overview: SN3257QPWRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN3257QPWRQ1 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 5Ohm 16-TSSOP
1 Circuit IC Switch 2:1 5Ohm 16-TSSOP
1 Circuit IC Switch 2:1 5Ohm 16-TSSOP
Win Source Part Number: 962667-SN3257QPWRQ1
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 5Ohm
-3db Bandwidth: 1.2GHz
Charge Injection: 3.5pC
Current - Leakage (IS(off)) (Max): 900nA (Typ)
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 70mOhm
Voltage - Supply, Single (V+): 1.5V ~ 5.5V
Voltage - Supply, Dual (V±): 1.5V ~ 5.5V
Switch Time (Ton, Toff) (Max): 35µs, 95ns
Channel Capacitance (CS(off), CD(off)): 4pF, 4pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN3257QPWRQ1TR,2
Base Product Number: SN3257
1 Circuit IC Switch 2:1 5Ohm 16-TSSOP
PRECISION ANALOG MULTIPLEXER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-SN3257QPWRQ1 | 296-SN3257QPWRQ1CT-ND | 962667-SN3257QPWRQ1 | SN3257QPWRQ1 | SN3257QPWRQ1 |
| Product Name | Quad TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.5 to ? volts | 1.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | 2x1 | ||||
| Ron | 5 ohms | 5 ohms | 0.0700 ohms | ||
| Bandwidth | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz |