Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBT3125DBR

Description
Bus Switch 1 x 1:1 14-SSOP
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3125DBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3125DBRDKR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3125DBRDKR-ND
Bus Switch 1 x 1:1 14-SSOP

Bus Switch 1 x 1:1 14-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3125DBRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3125DBRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3125DBRTR-ND
Bus Switch 1 x 1:1 14-SSOP

Bus Switch 1 x 1:1 14-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3125DBRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3125DBRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3125DBRCT-ND
Bus Switch 1 x 1:1 14-SSOP

Bus Switch 1 x 1:1 14-SSOP

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SSOP Analog Switch and Multiplexer IC
743-SN74CBT3125DBR
5V 200MHz SSOP Analog Switch and Multiplexer IC 743-SN74CBT3125DBR
4-Ch FET Bus Switch, 5V, 200MHz, 4-bit, SPST, SSOP Product overview: SN74CBT3125DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3125DBR can be used for catalog matching and distributor lookup.

4-Ch FET Bus Switch, 5V, 200MHz, 4-bit, SPST, SSOP Product overview: SN74CBT3125DBR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3125DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DBR - 082267-SN74CBT3125DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DBR
082267-SN74CBT3125DBR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DBR 082267-SN74CBT3125DBR
Manufacturer: Texas Instruments Win Source Part Number: 082267-SN74CBT3125DB R Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082267-SN74CBT3125DBR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3125DBR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3125DBR
IC BUS SWITCH 1 X 1:1 14SSOP

IC BUS SWITCH 1 X 1:1 14SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-SN74CBT3125DBRDKR-ND 743-SN74CBT3125DBR 082267-SN74CBT3125DBR SN74CBT3125DBR
Product Name Signal Switches, Multiplexers, Decoders 5V 200MHz SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125DBR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; "14-SSOP Tape and Reel SSOP; SOP; 14-SSOP
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SJX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1921195 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052PW/G600J - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT403-1 SOT403-1
View Details