Texas Instruments High-Performance Analog 200MHz 3.3V SSOP Analog Switch and Multiplexer IC SN74CBTLV16210DL

Description
20-Ch FET Bus Switch, 200MHz, 3.3V, SSOP Product overview: SN74CBTLV16210DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16210DL can be used for catalog matching and distributor lookup.
Request a Quote
Description
20-Ch FET Bus Switch, 200MHz, 3.3V, SSOP Product overview: SN74CBTLV16210DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16210DL can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBTLV16210 is a low-voltage 20-bit FET bus switch designed by Texas Instruments. It features dual 10-bit bus switches with separate output-enable (OE) inputs, allowing it to function as either two independent 10-bit switches or a single 20-bit switch. The device supports rail-to-rail switching on data I/O ports and has a low on-state resistance, which minimizes propagation delay during operation. This bus switch is fully specified for partial-power-down applications, utilizing the Ioff feature to prevent backflow of damaging current when powered down. The device operates within a supply voltage range of 2.3 V to 3.6 V and is rated for an operating temperature range of -40°C to 85°C. The recommended maximum continuous channel current is 128 mA. The SN74CBTLV16210 is packaged in a 48-SSOP format, making it suitable for various applications where space and efficiency are critical. It is important to tie the OE inputs to VCC through a pullup resistor to ensure a high-impedance state during power transitions.

Datasheet Summary
Powered by GS/AI

The SN74CBTLV16210 is a low-voltage 20-bit FET bus switch designed by Texas Instruments. It features dual 10-bit bus switches with separate output-enable (OE) inputs, allowing it to function as either two independent 10-bit switches or a single 20-bit switch. The device supports rail-to-rail switching on data I/O ports and has a low on-state resistance, which minimizes propagation delay during operation. This bus switch is fully specified for partial-power-down applications, utilizing the Ioff feature to prevent backflow of damaging current when powered down. The device operates within a supply voltage range of 2.3 V to 3.6 V and is rated for an operating temperature range of -40°C to 85°C. The recommended maximum continuous channel current is 128 mA. The SN74CBTLV16210 is packaged in a 48-SSOP format, making it suitable for various applications where space and efficiency are critical. It is important to tie the OE inputs to VCC through a pullup resistor to ensure a high-impedance state during power transitions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 3.3V SSOP Analog Switch and Multiplexer IC
743-SN74CBTLV16210DL
200MHz 3.3V SSOP Analog Switch and Multiplexer IC 743-SN74CBTLV16210DL
20-Ch FET Bus Switch, 200MHz, 3.3V, SSOP Product overview: SN74CBTLV16210DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16210DL can be used for catalog matching and distributor lookup.

20-Ch FET Bus Switch, 200MHz, 3.3V, SSOP Product overview: SN74CBTLV16210DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV16210DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBTLV16210DL-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBTLV16210DL-ND
Signal Switches, Multiplexers, Decoders SN74CBTLV16210DL-ND
Bus Switch 10 x 1:1 48-SSOP

Bus Switch 10 x 1:1 48-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBTLV16210DL SN74CBTLV16210DL-ND
Product Name 200MHz 3.3V SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC253SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905690P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
Analog Switch and Multiplexer IC - 743-74AUP1G19GN,132 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 0.8000 to 3.6 volts
Power Dissipation 250 milliwatts
View Details
3 suppliers