Manufacturer: Texas Instruments
Win Source Part Number: 117676-SN74CB3T16210
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
20-Ch FET Bus Switch, 3.3V, 100MHz, CMOS, 48-TVSOP Product overview: SN74CB3T16210DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T16210DGV
Bus Switch 10 x 1:1 48-TVSOP
Bus Switch 10 x 1:1 48-TVSOP
Bus Switch 10 x 1:1 48-TVSOP
IC BUS SWITCH 10 X 1:1 48TVSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 117676-SN74CB3T16210DGVR | 743-SN74CB3T16210DGVR | 296-19148-1-ND | SN74CB3T16210DGVR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T16210DGVR | 3.3V 100MHz Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; 48-TVSOP | Tape and Reel | "48-TFSOP | |
| Standards and Certifications | RoHS |