Texas Instruments High-Performance Analog 500MHz 3.3V TSSOP Analog Switch and Multiplexer IC SN74CB3Q16210DGGR

Description
20-Ch CMOS FET Bus Switch, 500MHz, 3.3V, SPST, TSSOP Product overview: SN74CB3Q16210DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DGG R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Ch CMOS FET Bus Switch, 500MHz, 3.3V, SPST, TSSOP Product overview: SN74CB3Q16210DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DGG R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MHz 3.3V TSSOP Analog Switch and Multiplexer IC
743-SN74CB3Q16210DGGR
500MHz 3.3V TSSOP Analog Switch and Multiplexer IC 743-SN74CB3Q16210DGGR
20-Ch CMOS FET Bus Switch, 500MHz, 3.3V, SPST, TSSOP Product overview: SN74CB3Q16210DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DGG R can be used for catalog matching and distributor lookup.

20-Ch CMOS FET Bus Switch, 500MHz, 3.3V, SPST, TSSOP Product overview: SN74CB3Q16210DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGGR - 029964-SN74CB3Q16210DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGGR
029964-SN74CB3Q16210DGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGGR 029964-SN74CB3Q16210DGGR
Manufacturer: Texas Instruments Win Source Part Number: 029964-SN74CB3Q16210 DGGR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029964-SN74CB3Q16210DGGR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17178-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17178-2-ND
Signal Switches, Multiplexers, Decoders 296-17178-2-ND
Bus Switch 10 x 1:1 48-TSSOP

Bus Switch 10 x 1:1 48-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CB3Q16210DGGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CB3Q16210DGGRDKR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CB3Q16210DGGRDKR-ND
Bus Switch 10 x 1:1 48-TSSOP

Bus Switch 10 x 1:1 48-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CB3Q16210DGGRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CB3Q16210DGGRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74CB3Q16210DGGRCT-ND
Bus Switch 10 x 1:1 48-TSSOP

Bus Switch 10 x 1:1 48-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q16210DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16210DGGR
IC BUS SWITCH 10 X 1:1 48TSSOP

IC BUS SWITCH 10 X 1:1 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3Q16210DGGR 029964-SN74CB3Q16210DGGR 296-17178-2-ND SN74CB3Q16210DGGR
Product Name 500MHz 3.3V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGGR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 500 MHz
Min Operating Current 3 mA
Unlock Full Specs
to access all available technical data