16-Ch FET Bus Switch, 5V, 200MHz, 64mA, TFSOP Product overview: SN74CBT16244CDGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, 64mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, 64mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16244CDGV
Bus Switch 4 x 1:1 48-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896548-SN74CBT16244C
Series: 74CBT
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74CBT16244
Categories: Integrated Circuits (ICs)
Case / Package: 48-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -74CBT16244CDGVRG4-N
IC BUS SWITCH 4 X 1:1 48TVSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT16244CDGVR | 296-19176-2-ND | 896548-SN74CBT16244CDGVR | SN74CBT16244CDGVR |
| Product Name | 5V 200MHz 64mA Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16244CDGVR | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | |||
| Bandwidth | 200 MHz | |||
| Min Operating Current | 0.0030 mA |