Texas Instruments High-Performance Analog 500MHz 3.3V Analog Switch and Multiplexer IC SN74CB3Q6800DGVR

Description
10-Ch FET Bus Switch, 500MHz, 3.3V, SPST, CMOS, TFSOP Product overview: SN74CB3Q6800DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q6800DGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Ch FET Bus Switch, 500MHz, 3.3V, SPST, CMOS, TFSOP Product overview: SN74CB3Q6800DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q6800DGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MHz 3.3V Analog Switch and Multiplexer IC
743-SN74CB3Q6800DGVR
500MHz 3.3V Analog Switch and Multiplexer IC 743-SN74CB3Q6800DGVR
10-Ch FET Bus Switch, 500MHz, 3.3V, SPST, CMOS, TFSOP Product overview: SN74CB3Q6800DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q6800DGVR can be used for catalog matching and distributor lookup.

10-Ch FET Bus Switch, 500MHz, 3.3V, SPST, CMOS, TFSOP Product overview: SN74CB3Q6800DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q6800DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-19146-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19146-1-ND
Signal Switches, Multiplexers, Decoders 296-19146-1-ND
Bus Switch 10 x 1:1 24-TVSOP

Bus Switch 10 x 1:1 24-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19146-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19146-2-ND
Signal Switches, Multiplexers, Decoders 296-19146-2-ND
Bus Switch 10 x 1:1 24-TVSOP

Bus Switch 10 x 1:1 24-TVSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q6800DGVR - 1254192-SN74CB3Q6800DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q6800DGVR
1254192-SN74CB3Q6800DGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q6800DGVR 1254192-SN74CB3Q6800DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1254192-SN74CB3Q6800 DGVR Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CB3Q6800 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74CBTLV6800PY; 74CBTLV3862PYG; 74CBTLV3862PY8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254192-SN74CB3Q6800DGVR
Series: 74CB
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CB3Q6800
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74CBTLV6800PY; 74CBTLV3862PYG; 74CBTLV3862PY8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q6800DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q6800DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q6800DGVR
IC BUS SWITCH 10 X 1:1 24TVSOP

IC BUS SWITCH 10 X 1:1 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3Q6800DGVR 296-19146-1-ND 1254192-SN74CB3Q6800DGVR SN74CB3Q6800DGVR
Product Name 500MHz 3.3V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q6800DGVR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 500 MHz
Min Operating Current 0.7500 mA
Unlock Full Specs
to access all available technical data