The SN74CBTD3861PWR is a 10-bit FET bus switch designed for high-speed TTL-compatible bus switching applications. It features low on-state resistance, which minimizes propagation delay, making it suitable for fast signal transmission. The device includes an integrated diode to VCC, enabling level shifting from 5-V input signals to 3.3-V output signals, which is beneficial in mixed-voltage systems. The switch is controlled by a single output-enable (OE) input. When OE is low, the switch connects port A to port B, while a high OE signal opens the switch, placing it in a high-impedance state. The operating temperature range for this device is from -40°C to 85°C, and it is available in a 24-pin TSSOP package. The SN74CBTD3861PWR is suitable for applications requiring reliable bus switching and level shifting capabilities.
Manufacturer: Texas Instruments
Win Source Part Number: 135245-SN74CBTD3861P
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBTD3861
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CBT6810PWDH; 74CBTD3861DGVRG4; 74CBTD3861DBQR; 74CBTD3861DBQRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Bus Switch 10 x 1:1 24-TSSOP
Bus Switch 10 x 1:1 24-TSSOP
Bus Switch 10 x 1:1 24-TSSOP
10-Ch FET Bus Switch, 5V, 20MHz, 0.35ns, TSSOP Product overview: SN74CBTD3861PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861PWR can be used for catalog matching and distributor lookup.
IC BUS SWITCH 10 X 1:1 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 135245-SN74CBTD3861PWR | 296-6487-1-ND | 743-SN74CBTD3861PWR | SN74CBTD3861PWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861PWR | Signal Switches, Multiplexers, Decoders | 5V 20MHz TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 24-TSSOP | TSSOP; "24-TSSOP | Tape and Reel | |
| Standards and Certifications | RoHS |