Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125PWR SN74CBT3125PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030012-SN74CBT3125PW R Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030012-SN74CBT3125PW R Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125PWR - 030012-SN74CBT3125PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125PWR
030012-SN74CBT3125PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125PWR 030012-SN74CBT3125PWR
Manufacturer: Texas Instruments Win Source Part Number: 030012-SN74CBT3125PW R Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030012-SN74CBT3125PWR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6416-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6416-2-ND
Signal Switches, Multiplexers, Decoders 296-6416-2-ND
Bus Switch 1 x 1:1 14-TSSOP

Bus Switch 1 x 1:1 14-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6416-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6416-1-ND
Signal Switches, Multiplexers, Decoders 296-6416-1-ND
Bus Switch 1 x 1:1 14-TSSOP

Bus Switch 1 x 1:1 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 5.5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT3125PWR
200MHz 5.5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT3125PWR
4-Bit CMOS Bus Switch IC, 200MHz, 5.5V, TSSOP Product overview: SN74CBT3125PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3125PWR can be used for catalog matching and distributor lookup.

4-Bit CMOS Bus Switch IC, 200MHz, 5.5V, TSSOP Product overview: SN74CBT3125PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3125PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3125PWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3125PWR
IC BUS SWITCH 1 X 1:1 14TSSOP

IC BUS SWITCH 1 X 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 030012-SN74CBT3125PWR 296-6416-2-ND 743-SN74CBT3125PWR SN74CBT3125PWR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3125PWR Signal Switches, Multiplexers, Decoders 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP TSSOP; "14-TSSOP Tape and Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data