Texas Instruments High-Performance Analog 100MHz 3.3V 3.6V SSOP Analog Switch and Multiplexer IC SN74CB3T3384DBQR

Description
10-Ch FET Bus Switch, 100MHz, 3.3V, 2.3-3.6V, 24-SSOP Product overview: SN74CB3T3384DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.3V, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3384DBQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Ch FET Bus Switch, 100MHz, 3.3V, 2.3-3.6V, 24-SSOP Product overview: SN74CB3T3384DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.3V, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3384DBQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz 3.3V 3.6V SSOP Analog Switch and Multiplexer IC
743-SN74CB3T3384DBQR
100MHz 3.3V 3.6V SSOP Analog Switch and Multiplexer IC 743-SN74CB3T3384DBQR
10-Ch FET Bus Switch, 100MHz, 3.3V, 2.3-3.6V, 24-SSOP Product overview: SN74CB3T3384DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.3V, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3384DBQR can be used for catalog matching and distributor lookup.

10-Ch FET Bus Switch, 100MHz, 3.3V, 2.3-3.6V, 24-SSOP Product overview: SN74CB3T3384DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.3V, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3384DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3384DBQR - 065400-SN74CB3T3384DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3384DBQR
065400-SN74CB3T3384DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3384DBQR 065400-SN74CB3T3384DBQR
Manufacturer: Texas Instruments Win Source Part Number: 065400-SN74CB3T3384D BQR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP/QSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065400-SN74CB3T3384DBQR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17842-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17842-2-ND
Signal Switches, Multiplexers, Decoders 296-17842-2-ND
Bus Switch 5 x 1:1 24-SSOP

Bus Switch 5 x 1:1 24-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3384DBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3384DBQR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3384DBQR
IC BUS SWITCH 5 X 1:1 24SSOP

IC BUS SWITCH 5 X 1:1 24SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3T3384DBQR 065400-SN74CB3T3384DBQR 296-17842-2-ND SN74CB3T3384DBQR
Product Name 100MHz 3.3V 3.6V SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3384DBQR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 100 MHz
Min Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data