The SN74CBTLV3384DW is a low-voltage 10-bit FET bus switch designed for high-speed data switching applications. It features dual 5-bit bus switches with separate output-enable (OE) inputs, allowing flexibility in configuration as either two 5-bit switches or one 10-bit switch. The device operates with a supply voltage range of 2.3V to 3.6V and supports rail-to-rail switching on data I/O ports. The low on-state resistance minimizes propagation delay, making it suitable for high-speed applications. The Ioff feature enables partial-power-down mode, preventing backflow of damaging current when powered down. The device is rated for operation in temperatures from -40°C to 85°C and offers robust ESD protection exceeding JESD 22 standards. The SN74CBTLV3384DW is available in a 24-pin SOIC package, making it a compact solution for various electronic designs.
10-Ch FET Bus Switch, 200MHz, 3.3V, SOIC, CMOS Product overview: SN74CBTLV3384DW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV3384DW can be used for catalog matching and distributor lookup.
Bus Switch 5 x 1:1 24-SOIC
IC BUS SWITCH 5 X 1:1 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBTLV3384DW | 296-1546-5-ND | SN74CBTLV3384DW |
| Product Name | 200MHz 3.3V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.3 to 3.6 volts | ||
| Bandwidth | 200 MHz | ||
| Min Operating Current | 0.0100 mA |