Texas Instruments High-Performance Analog 5.5V 20MHz TSSOP Analog Switch and Multiplexer IC SN74CBTD16211DGGR

Description
24-Bit Bus Switch IC, 2-Element CMOS, 5.5V, 20MHz, TSSOP Product overview: SN74CBTD16211DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16211DGG R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit Bus Switch IC, 2-Element CMOS, 5.5V, 20MHz, TSSOP Product overview: SN74CBTD16211DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16211DGG R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 20MHz TSSOP Analog Switch and Multiplexer IC
743-SN74CBTD16211DGGR
5.5V 20MHz TSSOP Analog Switch and Multiplexer IC 743-SN74CBTD16211DGGR
24-Bit Bus Switch IC, 2-Element CMOS, 5.5V, 20MHz, TSSOP Product overview: SN74CBTD16211DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16211DGG R can be used for catalog matching and distributor lookup.

24-Bit Bus Switch IC, 2-Element CMOS, 5.5V, 20MHz, TSSOP Product overview: SN74CBTD16211DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16211DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-1172-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1172-6-ND
Signal Switches, Multiplexers, Decoders 296-1172-6-ND
Bus Switch 12 x 1:1 56-TSSOP

Bus Switch 12 x 1:1 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1172-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1172-2-ND
Signal Switches, Multiplexers, Decoders 296-1172-2-ND
Bus Switch 12 x 1:1 56-TSSOP

Bus Switch 12 x 1:1 56-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1172-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1172-1-ND
Signal Switches, Multiplexers, Decoders 296-1172-1-ND
Bus Switch 12 x 1:1 56-TSSOP

Bus Switch 12 x 1:1 56-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGGR - 1254296-SN74CBTD16211DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGGR
1254296-SN74CBTD16211DGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGGR 1254296-SN74CBTD16211DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1254296-SN74CBTD1621 1DGGR Series: 74CBTD Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CBTD16211 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): FSTD16211MTD; FSTD16211MTD_Q; FSTD16211MTDX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254296-SN74CBTD16211DGGR
Series: 74CBTD
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CBTD16211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): FSTD16211MTD; FSTD16211MTD_Q; FSTD16211MTDX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTD16211DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTD16211DGGR
IC BUS SWITCH 12 X 1:1 56TSSOP

IC BUS SWITCH 12 X 1:1 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBTD16211DGGR 296-1172-6-ND 1254296-SN74CBTD16211DGGR SN74CBTD16211DGGR
Product Name 5.5V 20MHz TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16211DGGR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 20 MHz
Min Operating Current 1.5 mA
Unlock Full Specs
to access all available technical data