Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CB3T16212DGGR

Description
Bus FET Exchange Switch 12 x 2:2 56-TSSOP
Request a Quote Datasheet
Description
Bus FET Exchange Switch 12 x 2:2 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-17667-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17667-2-ND
Signal Switches, Multiplexers, Decoders 296-17667-2-ND
Bus FET Exchange Switch 12 x 2:2 56-TSSOP

Bus FET Exchange Switch 12 x 2:2 56-TSSOP

Buy Now Datasheet
Singapore, Singapore
100MHz 3.6V TSSOP Analog Switch and Multiplexer IC
743-SN74CB3T16212DGGR
100MHz 3.6V TSSOP Analog Switch and Multiplexer IC 743-SN74CB3T16212DGGR
24-Ch Bus Exchange Switch, 100MHz, 2.3-3.6V, 24-Bit, TSSOP Product overview: SN74CB3T16212DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T16212DGG R can be used for catalog matching and distributor lookup.

24-Ch Bus Exchange Switch, 100MHz, 2.3-3.6V, 24-Bit, TSSOP Product overview: SN74CB3T16212DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T16212DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T16212DGGR - 1254199-SN74CB3T16212DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T16212DGGR
1254199-SN74CB3T16212DGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T16212DGGR 1254199-SN74CB3T16212DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1254199-SN74CB3T1621 2DGGR Packaging: Reel Type: Bus FET Exchange Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 74CB3T16212 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254199-SN74CB3T16212DGGR
Packaging: Reel
Type: Bus FET Exchange Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 74CB3T16212
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T16212DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T16212DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T16212DGGR
IC BUS FET EXC SW 12X2:2 56TSSOP

IC BUS FET EXC SW 12X2:2 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-17667-2-ND 743-SN74CB3T16212DGGR 1254199-SN74CB3T16212DGGR SN74CB3T16212DGGR
Product Name Signal Switches, Multiplexers, Decoders 100MHz 3.6V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T16212DGGR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP Tape and Reel
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data