Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDWR SN74CBT3245CDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254254-SN74CBT3245C DWR Packaging: Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254254-SN74CBT3245C DWR Packaging: Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDWR - 1254254-SN74CBT3245CDWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDWR
1254254-SN74CBT3245CDWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDWR 1254254-SN74CBT3245CDWR
Manufacturer: Texas Instruments Win Source Part Number: 1254254-SN74CBT3245C DWR Packaging: Reel Type: Bus Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: 74CBT3245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254254-SN74CBT3245CDWR
Packaging: Reel
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT3245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V

Buy Now
Signal Switches, Multiplexers, Decoders - 296-17282-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17282-1-ND
Signal Switches, Multiplexers, Decoders 296-17282-1-ND
Bus Switch 8 x 1:1 20-SOIC

Bus Switch 8 x 1:1 20-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17282-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17282-2-ND
Signal Switches, Multiplexers, Decoders 296-17282-2-ND
Bus Switch 8 x 1:1 20-SOIC

Bus Switch 8 x 1:1 20-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17282-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17282-6-ND
Signal Switches, Multiplexers, Decoders 296-17282-6-ND
Bus Switch 8 x 1:1 20-SOIC

Bus Switch 8 x 1:1 20-SOIC

Buy Now Datasheet
Singapore, Singapore
200MHz 5V SOIC Analog Switch and Multiplexer IC
743-SN74CBT3245CDWR
200MHz 5V SOIC Analog Switch and Multiplexer IC 743-SN74CBT3245CDWR
8-Ch FET Bus Switch, 200MHz, 5V, SOIC, SPST, 0.15ns PD Product overview: SN74CBT3245CDWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245CDWR can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 200MHz, 5V, SOIC, SPST, 0.15ns PD Product overview: SN74CBT3245CDWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245CDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3245CDWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3245CDWR
IC BUS SWITCH 8 X 1:1 20SOIC

IC BUS SWITCH 8 X 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1254254-SN74CBT3245CDWR 296-17282-1-ND 743-SN74CBT3245CDWR SN74CBT3245CDWR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDWR Signal Switches, Multiplexers, Decoders 200MHz 5V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC Tape and Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898171 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-74LVC257AD,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
5 suppliers