Texas Instruments High-Performance Analog 5V 20MHz SSOP Analog Switch and Multiplexer IC SN74CBTD16210DLR

Description
20-Ch FET Bus Switch, 5V, 20MHz, 48-SSOP Product overview: SN74CBTD16210DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16210DLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20-Ch FET Bus Switch, 5V, 20MHz, 48-SSOP Product overview: SN74CBTD16210DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16210DLR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 20MHz SSOP Analog Switch and Multiplexer IC
743-SN74CBTD16210DLR
5V 20MHz SSOP Analog Switch and Multiplexer IC 743-SN74CBTD16210DLR
20-Ch FET Bus Switch, 5V, 20MHz, 48-SSOP Product overview: SN74CBTD16210DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16210DLR can be used for catalog matching and distributor lookup.

20-Ch FET Bus Switch, 5V, 20MHz, 48-SSOP Product overview: SN74CBTD16210DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD16210DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16210DLR - 140886-SN74CBTD16210DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16210DLR
140886-SN74CBTD16210DLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16210DLR 140886-SN74CBTD16210DLR
Manufacturer: Texas Instruments Win Source Part Number: 140886-SN74CBTD16210 DLR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140886-SN74CBTD16210DLR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-1541-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1541-2-ND
Signal Switches, Multiplexers, Decoders 296-1541-2-ND
Bus Switch 10 x 1:1 48-SSOP

Bus Switch 10 x 1:1 48-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16210DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTD16210DLR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTD16210DLR
IC BUS SWITCH 10 X 1:1 48SSOP

IC BUS SWITCH 10 X 1:1 48SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBTD16210DLR 140886-SN74CBTD16210DLR 296-1541-2-ND SN74CBTD16210DLR
Product Name 5V 20MHz SSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD16210DLR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 20 MHz
Min Operating Current 1.5 mA
Unlock Full Specs
to access all available technical data