Bus Switch 12 x 1:1 56-BGA Microstar Junior (7x4.5)
24-Bit FET Bus Switch, 100MHz, 2.5V/3.3V, 5V Tolerant, VFBGA Product overview: SN74CB3T16211ZQLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T16211ZQL
Manufacturer: Texas Instruments
Win Source Part Number: 029981-SN74CB3T16211
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): 74CB3T16211DGGRE4; SN74CB3T16211GQLR; SN74CB3T16211GQL; SN74CB3T16211ZQLR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC BUS SWITCH 12 X 1:1 56BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-SN74CB3T16211ZQLRTR-ND | 743-SN74CB3T16211ZQLR | 029981-SN74CB3T16211ZQLR | SN74CB3T16211ZQLR |
| Product Name | Signal Switches, Multiplexers, Decoders | 100MHz 2.5V 3.3V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T16211ZQLR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 56-VFBGA | Tape and Reel | 56-BGA MICROSTAR JUNIOR (7.0x4.5) | |
| Number of Pins | 56 | |||
| Standards and Certifications | RoHS |