Texas Instruments High-Performance Analog 5V 200MHz SOIC Analog Switch and Multiplexer IC SN74CBT3345DWR

Description
8-Ch FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3345DWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3345DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3345DWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3345DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBT3345DWR
5V 200MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBT3345DWR
8-Ch FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3345DWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3345DWR can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3345DWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3345DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DWR - 135902-SN74CBT3345DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DWR
135902-SN74CBT3345DWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DWR 135902-SN74CBT3345DWR
Manufacturer: Texas Instruments Win Source Part Number: 135902-SN74CBT3345DW R Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135902-SN74CBT3345DWR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3345DWRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3345DWRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3345DWRTR-ND
Bus Switch 8 x 1:1 20-SOIC

Bus Switch 8 x 1:1 20-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3345DWRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3345DWRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3345DWRCT-ND
Bus Switch 8 x 1:1 20-SOIC

Bus Switch 8 x 1:1 20-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3345DWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3345DWR
IC BUS SWITCH 8 X 1:1 20SOIC

IC BUS SWITCH 8 X 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBT3345DWR 135902-SN74CBT3345DWR 296-SN74CBT3345DWRTR-ND SN74CBT3345DWR
Product Name 5V 200MHz SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3345DWR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 200 MHz
Min Operating Current 0.0500 mA
Unlock Full Specs
to access all available technical data