Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DBVR SN74CBTLV1G125DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030047-SN74CBTLV1G12 5DBVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030047-SN74CBTLV1G12 5DBVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DBVR - 030047-SN74CBTLV1G125DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DBVR
030047-SN74CBTLV1G125DBVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DBVR 030047-SN74CBTLV1G125DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030047-SN74CBTLV1G12 5DBVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 030047-SN74CBTLV1G125DBVR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
743-SN74CBTLV1G125DBVR
SOT-23 Analog Switch and Multiplexer IC 743-SN74CBTLV1G125DBVR
1-Bit CMOS Bus Switch, SPST, SOT-23 Product overview: SN74CBTLV1G125DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV1G125DB VR can be used for catalog matching and distributor lookup.

1-Bit CMOS Bus Switch, SPST, SOT-23 Product overview: SN74CBTLV1G125DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTLV1G125DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-9109-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9109-6-ND
Signal Switches, Multiplexers, Decoders 296-9109-6-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9109-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9109-2-ND
Signal Switches, Multiplexers, Decoders 296-9109-2-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9109-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9109-1-ND
Signal Switches, Multiplexers, Decoders 296-9109-1-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV1G125DBVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV1G125DBVR
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 030047-SN74CBTLV1G125DBVR 743-SN74CBTLV1G125DBVR 296-9109-6-ND SN74CBTLV1G125DBVR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV1G125DBVR SOT-23 Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data