Bus Switch 1 x 1:1 8-SOIC
Bus Switch 1 x 1:1 8-SOIC
Bus Switch 1 x 1:1 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 142573-SN74CBT3306CD
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
2-Ch SPST FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3306CDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306CDR can be used for catalog matching and distributor lookup.
IC BUS SWITCH 1 X 1:1 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-19215-6-ND | 142573-SN74CBT3306CDR | 743-SN74CBT3306CDR | SN74CBT3306CDR |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306CDR | 5V 200MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "8-SOIC | SOIC; 8-SOIC | Tape and Reel | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Standards and Certifications | RoHS |