Texas Instruments High-Performance Analog 200MHz 5.5V SOIC Analog Switch and Multiplexer IC SN74CBT3306DR

Description
2:1 CMOS Bus Switch IC, 200MHz, SOIC, 5.5V Product overview: SN74CBT3306DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2:1 CMOS Bus Switch IC, 200MHz, SOIC, 5.5V Product overview: SN74CBT3306DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306DR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MHz 5.5V SOIC Analog Switch and Multiplexer IC
743-SN74CBT3306DR
200MHz 5.5V SOIC Analog Switch and Multiplexer IC 743-SN74CBT3306DR
2:1 CMOS Bus Switch IC, 200MHz, SOIC, 5.5V Product overview: SN74CBT3306DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306DR can be used for catalog matching and distributor lookup.

2:1 CMOS Bus Switch IC, 200MHz, SOIC, 5.5V Product overview: SN74CBT3306DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3306DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306DR - 030028-SN74CBT3306DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306DR
030028-SN74CBT3306DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306DR 030028-SN74CBT3306DR
Manufacturer: Texas Instruments Win Source Part Number: 030028-SN74CBT3306DR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030028-SN74CBT3306DR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3306DRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3306DRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3306DRTR-ND
Bus Switch 1 x 1:1 8-SOIC

Bus Switch 1 x 1:1 8-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3306DRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3306DRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3306DRCT-ND
Bus Switch 1 x 1:1 8-SOIC

Bus Switch 1 x 1:1 8-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306DR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3306DR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3306DR
IC BUS SWITCH 1 X 1:1 8SOIC

IC BUS SWITCH 1 X 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBT3306DR 030028-SN74CBT3306DR 296-SN74CBT3306DRTR-ND SN74CBT3306DR
Product Name 200MHz 5.5V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3306DR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 200 MHz
Min Operating Current 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-4174-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Number of Pins 6
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD16210DGVRG4 - 076160-74CBTD16210DGVRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TVSOP
View Details
2 suppliers