8-Ch FET Bus Switch, 500MHz, 3.3V, 8-Bit, TSSOP Product overview: SN74CB3Q3245PWRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 500MHz, 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 500MHz, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3245PWRE
Bus Switch 8 x 1:1 20-TSSOP
IC BUS SWITCH 8 X 1:1 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CB3Q3245PWRE4 | SN74CB3Q3245PWRE4-ND | SN74CB3Q3245PWRE4 |
| Product Name | 8-bit 500MHz 3.3V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.3 to 3.6 volts | ||
| Bandwidth | 500 MHz | ||
| Min Operating Current | 1 mA |