The SN74CBT3384C is a 10-bit FET bus switch designed for high-speed applications, featuring bidirectional data flow and low ON-state resistance, typically 3 ,Ѷ. It includes active undershoot protection for both A and B ports, safeguarding against undershoot events up to -2 V. The device operates within a voltage range of 4 V to 5.5 V and supports various signaling levels from 0 to 5 V, making it versatile for different applications. This bus switch is organized as two 5-bit switches with separate output-enable inputs, allowing for flexible configurations. When enabled, it connects the A and B ports, facilitating data transfer, while disabling the switch places it in a high-impedance state. The device also features low input/output capacitance (5 pF typical), which minimizes loading and signal distortion, and low power consumption, with a maximum ICC of 3 µA. The SN74CBT3384C is suitable for both digital and analog applications, including PCI interfaces and memory interleaving. It is fully specified for partial-power-down operation, ensuring no backflow current occurs when powered down. The device's latch-up performance exceeds 100 mA, and it has been tested for ESD performance per industry standards.
10-Bit FET Bus Switch, 200MHz, 5.5V, SOIC Product overview: SN74CBT3384CDW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3384CDW can be used for catalog matching and distributor lookup.
Bus Switch 5 x 1:1 24-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CBT3384CDW | SN74CBT3384CDW-ND |
| Product Name | 200MHz 5.5V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 5 volts | |
| Bandwidth | 200 MHz |