Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGVR SN74CB3Q16210DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 127733-SN74CB3Q16210 DGVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 127733-SN74CB3Q16210 DGVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGVR - 127733-SN74CB3Q16210DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGVR
127733-SN74CB3Q16210DGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGVR 127733-SN74CB3Q16210DGVR
Manufacturer: Texas Instruments Win Source Part Number: 127733-SN74CB3Q16210 DGVR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127733-SN74CB3Q16210DGVR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500MHz 3.3V Analog Switch and Multiplexer IC
743-SN74CB3Q16210DGVR
500MHz 3.3V Analog Switch and Multiplexer IC 743-SN74CB3Q16210DGVR
20-Ch FET Bus Switch, 500MHz, 3.3V, 20-Bit, SPST, CMOS, TFSOP Product overview: SN74CB3Q16210DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DGV R can be used for catalog matching and distributor lookup.

20-Ch FET Bus Switch, 500MHz, 3.3V, 20-Bit, SPST, CMOS, TFSOP Product overview: SN74CB3Q16210DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16210DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-19113-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19113-2-ND
Signal Switches, Multiplexers, Decoders 296-19113-2-ND
Bus Switch 10 x 1:1 48-TVSOP

Bus Switch 10 x 1:1 48-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19113-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19113-1-ND
Signal Switches, Multiplexers, Decoders 296-19113-1-ND
Bus Switch 10 x 1:1 48-TVSOP

Bus Switch 10 x 1:1 48-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19113-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19113-6-ND
Signal Switches, Multiplexers, Decoders 296-19113-6-ND
Bus Switch 10 x 1:1 48-TVSOP

Bus Switch 10 x 1:1 48-TVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q16210DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q16210DGVR
IC BUS SWITCH 10 X 1:1 48TVSOP

IC BUS SWITCH 10 X 1:1 48TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 127733-SN74CB3Q16210DGVR 743-SN74CB3Q16210DGVR 296-19113-2-ND SN74CB3Q16210DGVR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16210DGVR 500MHz 3.3V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TVSOP Tape and Reel "48-TFSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Specs
Package Type Bulk
View Details
40MHz 18V Analog Switch and Multiplexer IC - 747-CD4066BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts
Bandwidth 40 MHz
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC153DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
4 suppliers