Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDBQR SN74CBT3245CDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254253-SN74CBT3245C DBQR Series: 74CBT Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): FST3245QSC; FST3245QSCX; FST3245QSCX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254253-SN74CBT3245C DBQR Series: 74CBT Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): FST3245QSC; FST3245QSCX; FST3245QSCX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDBQR - 1254253-SN74CBT3245CDBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDBQR
1254253-SN74CBT3245CDBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDBQR 1254253-SN74CBT3245CDBQR
Manufacturer: Texas Instruments Win Source Part Number: 1254253-SN74CBT3245C DBQR Series: 74CBT Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: SN74CBT3245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): FST3245QSC; FST3245QSCX; FST3245QSCX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254253-SN74CBT3245CDBQR
Series: 74CBT
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBT3245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP/QSOP
Alternative Parts (Cross-Reference): FST3245QSC; FST3245QSCX; FST3245QSCX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SSOP Analog Switch and Multiplexer IC
743-SN74CBT3245CDBQR
5V 200MHz SSOP Analog Switch and Multiplexer IC 743-SN74CBT3245CDBQR
8-Ch FET Bus Switch, 5V, 200MHz, SPST, SSOP Product overview: SN74CBT3245CDBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245CDBQR can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 5V, 200MHz, SPST, SSOP Product overview: SN74CBT3245CDBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245CDBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-19199-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19199-6-ND
Signal Switches, Multiplexers, Decoders 296-19199-6-ND
Bus Switch 8 x 1:1 20-SSOP

Bus Switch 8 x 1:1 20-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19199-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19199-2-ND
Signal Switches, Multiplexers, Decoders 296-19199-2-ND
Bus Switch 8 x 1:1 20-SSOP

Bus Switch 8 x 1:1 20-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19199-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19199-1-ND
Signal Switches, Multiplexers, Decoders 296-19199-1-ND
Bus Switch 8 x 1:1 20-SSOP

Bus Switch 8 x 1:1 20-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3245CDBQR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3245CDBQR
IC BUS SWITCH 8 X 1:1 20SSOP

IC BUS SWITCH 8 X 1:1 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1254253-SN74CBT3245CDBQR 743-SN74CBT3245CDBQR 296-19199-6-ND SN74CBT3245CDBQR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CDBQR 5V 200MHz SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126QG - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1921196 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details