Texas Instruments High-Performance Analog 100MHz Analog Switch and Multiplexer IC SN74CB3T3306DCUR

Description
2-Bit CMOS Bus Switch, 100MHz, SPST, VSSOP Product overview: SN74CB3T3306DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3306DCUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit CMOS Bus Switch, 100MHz, SPST, VSSOP Product overview: SN74CB3T3306DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3306DCUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MHz Analog Switch and Multiplexer IC
743-SN74CB3T3306DCUR
100MHz Analog Switch and Multiplexer IC 743-SN74CB3T3306DCUR
2-Bit CMOS Bus Switch, 100MHz, SPST, VSSOP Product overview: SN74CB3T3306DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3306DCUR can be used for catalog matching and distributor lookup.

2-Bit CMOS Bus Switch, 100MHz, SPST, VSSOP Product overview: SN74CB3T3306DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3306DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-15554-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15554-1-ND
Signal Switches, Multiplexers, Decoders 296-15554-1-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15554-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15554-6-ND
Signal Switches, Multiplexers, Decoders 296-15554-6-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15554-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15554-2-ND
Signal Switches, Multiplexers, Decoders 296-15554-2-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCUR - 029990-SN74CB3T3306DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCUR
029990-SN74CB3T3306DCUR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCUR 029990-SN74CB3T3306DCUR
Manufacturer: Texas Instruments Win Source Part Number: 029990-SN74CB3T3306D CUR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029990-SN74CB3T3306DCUR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3306DCUR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3306DCUR
IC BUS SWITCH 1 X 1:1 8VSSOP

IC BUS SWITCH 1 X 1:1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3T3306DCUR 296-15554-1-ND 029990-SN74CB3T3306DCUR SN74CB3T3306DCUR
Product Name 100MHz Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3306DCUR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292DLG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257D-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers