Bus Switch 4 x 1:1 48-SSOP
16-Ch FET Bus Switch, 500MHz, 3.6V, CMOS, 48-SSOP Product overview: SN74CB3Q16244DLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.6V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.6V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q16244DLR
IC BUS SWITCH 4 X 1:1 48SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-19116-2-ND | 743-SN74CB3Q16244DLR | SN74CB3Q16244DLR |
| Product Name | Signal Switches, Multiplexers, Decoders | 500MHz 3.6V SSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | "48-BSSOP | Tape and Reel | |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 2.3 to 3.6 volts |