4-Ch FET Bus Switch, 1:1 SPST, 100MHz, 3.3V, CMOS, TFSOP Product overview: SN74CB3T3125DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3125DGVR
Manufacturer: Texas Instruments
Win Source Part Number: 134577-SN74CB3T3125D
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bus Switch 1 x 1:1 14-TVSOP
Bus Switch 1 x 1:1 14-TVSOP
Bus Switch 1 x 1:1 14-TVSOP
IC BUS SWITCH 1 X 1:1 14TVSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74CB3T3125DGVR | 134577-SN74CB3T3125DGVR | 296-19151-1-ND | SN74CB3T3125DGVR |
| Product Name | 100MHz 3.3V Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3125DGVR | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Bandwidth | 100 MHz | |||
| Min Operating Current | 0.0200 mA |