Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3305CDR SN74CBT3305CDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934590-SN74CBT3305CD R Series: 74CBT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CBT3305 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-19213-6, 296-19213-1, -SN74CBT3305CDR-NDR, 296-19213-2, -SN74CBT3305CDRE4-ND R, SN74CBT3305CDRE4-ND, -SN74CBT3305CDRG4-ND R, -296-19213-1, -296-19213-1-ND, -SN74CBT3305CDRG4, SN74CBT3305CDRG4-ND, -SN74CBT3305CDRE4, SN74CBT3305CDRG4, SN74CBT3305CDRE4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934590-SN74CBT3305CD R Series: 74CBT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CBT3305 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-19213-6, 296-19213-1, -SN74CBT3305CDR-NDR, 296-19213-2, -SN74CBT3305CDRE4-ND R, SN74CBT3305CDRE4-ND, -SN74CBT3305CDRG4-ND R, -296-19213-1, -296-19213-1-ND, -SN74CBT3305CDRG4, SN74CBT3305CDRG4-ND, -SN74CBT3305CDRE4, SN74CBT3305CDRG4, SN74CBT3305CDRE4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3305CDR - 934590-SN74CBT3305CDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3305CDR
934590-SN74CBT3305CDR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3305CDR 934590-SN74CBT3305CDR
Manufacturer: Texas Instruments Win Source Part Number: 934590-SN74CBT3305CD R Series: 74CBT Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74CBT3305 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-19213-6, 296-19213-1, -SN74CBT3305CDR-NDR, 296-19213-2, -SN74CBT3305CDRE4-ND R, SN74CBT3305CDRE4-ND, -SN74CBT3305CDRG4-ND R, -296-19213-1, -296-19213-1-ND, -SN74CBT3305CDRG4, SN74CBT3305CDRG4-ND, -SN74CBT3305CDRE4, SN74CBT3305CDRG4, SN74CBT3305CDRE4

Manufacturer: Texas Instruments
Win Source Part Number: 934590-SN74CBT3305CDR
Series: 74CBT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74CBT3305
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-19213-6, 296-19213-1, -SN74CBT3305CDR-NDR, 296-19213-2, -SN74CBT3305CDRE4-NDR, SN74CBT3305CDRE4-ND, -SN74CBT3305CDRG4-NDR, -296-19213-1, -296-19213-1-ND, -SN74CBT3305CDRG4, SN74CBT3305CDRG4-ND, -SN74CBT3305CDRE4, SN74CBT3305CDRG4, SN74CBT3305CDRE4

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19213-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19213-2-ND
Signal Switches, Multiplexers, Decoders 296-19213-2-ND
Bus Switch 1 x 1:1 8-SOIC

Bus Switch 1 x 1:1 8-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19213-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19213-6-ND
Signal Switches, Multiplexers, Decoders 296-19213-6-ND
Bus Switch 1 x 1:1 8-SOIC

Bus Switch 1 x 1:1 8-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19213-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19213-1-ND
Signal Switches, Multiplexers, Decoders 296-19213-1-ND
Bus Switch 1 x 1:1 8-SOIC

Bus Switch 1 x 1:1 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 200MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBT3305CDR
5V 200MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBT3305CDR
2-Ch SPST FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3305CDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3305CDR can be used for catalog matching and distributor lookup.

2-Ch SPST FET Bus Switch, 5V, 200MHz, SOIC Product overview: SN74CBT3305CDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3305CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3305CDR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3305CDR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3305CDR
IC BUS SWITCH 1 X 1:1 8SOIC

IC BUS SWITCH 1 X 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 934590-SN74CBT3305CDR 296-19213-2-ND 743-SN74CBT3305CDR SN74CBT3305CDR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3305CDR Signal Switches, Multiplexers, Decoders 5V 200MHz SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC Tape and Reel
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data