Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultip
1 Circuit IC Switch 2:1 15Ohm 8-DSBGA (1.9x0.9)
1 Circuit IC Switch 2:1 15Ohm 8-DSBGA (1.9x0.9)
1 Circuit IC Switch 2:1 15Ohm 8-DSBGA (1.9x0.9)
2.5V 1-Ch SPDT Analog Switch, 198MHz BW, 15R Ron, 8-DSBGA Product overview: SN74AUC2G53YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 198MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.5V, 198MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-SN74AUC2G53YZPR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 15Ohm 8-DSBGA (1.9x0.9)
IC SWITCH SPDT 8DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74AUC2G53YZPR | 296-19052-6-ND | 747-SN74AUC2G53YZPR | SN74AUC2G53YZPR | SN74AUC2G53YZPR |
| Product Name | SN74AUC2G53 Single Pole, Double-Throw (SPDT) Analog Switch or 2:1 Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | 2.5V 198MHz Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts | ||
| Min Operating Current | 0.0100 mA | 0.0100 mA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |