Manufacturer: Texas Instruments
Win Source Part Number: 065425-SN74CBT3383PW
Packaging: Reel - TR
Type: Bus FET Exchange Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
10-CH 5V CMOS Bus Exchange Switch, 200MHz, TSSOP Product overview: SN74CBT3383PWRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383PWRG4
Bus FET Exchange Switch 5 x 2:2 24-TSSOP
IC BUS FET EXCH SW 5X2:2 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 065425-SN74CBT3383PWRG4 | 743-SN74CBT3383PWRG4 | SN74CBT3383PWRG4-ND | SN74CBT3383PWRG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383PWRG4 | 5V 200MHz TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP; SOP; TSSOP; 24-TSSOP | Tape and Reel | TSSOP; "24-TSSOP |