SN74CBT3383C 10-bit FET crosspoint switch with 2V undershoot protection
Manufacturer: Texas Instruments
Win Source Part Number: 030033-SN74CBT3383CD
Packaging: Reel - TR
Type: Bus FET Exchange Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bus FET Exchange Switch 5 x 2:2 24-SSOP
10-CH 5V CMOS Bus Exchange Switch, 200MHz, SSOP Product overview: SN74CBT3383CDBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3383CDBQR
IC BUS FET EXCHG SW 5X2:2 24SSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74CBT3383CDBQR | 030033-SN74CBT3383CDBQR | 296-19222-2-ND | 743-SN74CBT3383CDBQR | SN74CBT3383CDBQR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3383CDBQR | Signal Switches, Multiplexers, Decoders | 5V 200MHz SSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders | |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | SSOP; SOP; SSOP24 | SSOP; SOP; QSOP; 24-SSOP/QSOP | SSOP; "24-SSOP | Tape and Reel | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |