Manufacturer: Texas Instruments
Win Source Part Number: 065438-SN74CBTD3861D
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CBTD3861
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP/QSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74FST3861DT; 74FST3861PG8; 74FST3861DTR2; 74FST3861DTR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Bus Switch 10 x 1:1 24-SSOP
Bus Switch 10 x 1:1 24-SSOP
Bus Switch 10 x 1:1 24-SSOP
10-Ch FET Bus Switch, 5V, 20MHz, 0.35ns, SSOP Product overview: SN74CBTD3861DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3861DBQR
SSOP-24-150mil Analog Switches / Multiplexers ROHS
IC BUS SW 10 X 1:1 24SSOP/QSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 065438-SN74CBTD3861DBQR | 296-6483-1-ND | 743-SN74CBTD3861DBQR | SN74CBTD3861DBQR | SN74CBTD3861DBQR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3861DBQR | Signal Switches, Multiplexers, Decoders | 5V 20MHz SSOP Analog Switch and Multiplexer IC | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; SOP; QSOP; 24-SSOP/QSOP | SSOP; "24-SSOP | Tape and Reel | SSOP; SOP | |
| Standards and Certifications | RoHS | RoHS |