The SN74CBT3245C is an octal FET bus switch designed for high-speed data transmission with low ON-state resistance, typically around 3 ,Ѷ. It features undershoot protection for the A and B ports, safeguarding against voltage undershoot down to -2 V. This device supports bidirectional data flow and operates with minimal propagation delay, making it suitable for applications requiring fast switching. The SN74CBT3245C is compatible with TTL and CMOS control inputs, allowing for flexible integration into various systems. It operates within a supply voltage range of 4 V to 5.5 V and supports data I/O signaling levels from 0 to 5 V. The device also includes an Ioff feature for partial-power-down mode, ensuring no backflow of damaging current when powered down. With a low input/output capacitance of 5.5 pF, it minimizes loading and signal distortion, making it ideal for digital and analog applications such as USB interfaces and bus isolation. The device is rated for operation in temperatures from -40°C to 85°C, ensuring reliability in diverse environments.
Bus Switch 8 x 1:1 20-TSSOP
8-Ch FET Bus Switch, 5V, 200MHz, TSSOP Product overview: SN74CBT3245CPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3245CPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254255-SN74CBT3245C
Packaging: Tube
Type: Bus Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT3245
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.5V
IC BUS SWITCH 8 X 1:1 20TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-SN74CBT3245CPW-ND | 743-SN74CBT3245CPW | 1254255-SN74CBT3245CPW | SN74CBT3245CPW |
| Product Name | Signal Switches, Multiplexers, Decoders | 5V 200MHz TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3245CPW | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "20-TSSOP | Rail/Tube | ||
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | 4 to 5.5 volts |