DigiKey Datasheets for IC Analog Switches

IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 21
Product Name Notes
1 Circuit IC Switch 1:1 160Ohm 8-uMAX/uSOP
1 Circuit IC Switch 1:1 160Ohm SOT-6
1 Circuit IC Switch 1:1 20Ohm 8-PDIP
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
1 Circuit IC Switch 1:1 20Ohm SOT-23-5
1 Circuit IC Switch 1:1 250Ohm 8-PDIP
1 Circuit IC Switch 1:1 250Ohm 8-SOIC
1 Circuit IC Switch 1:1 250Ohm SC-70-5
1 Circuit IC Switch 1:1 250Ohm SOT-23-5
1 Circuit IC Switch 2:2 150Ohm 10-uMAX/uSOP
1 Circuit IC Switch 2:2 150Ohm 14-PDIP
1 Circuit IC Switch 2:2 80Ohm 10-TDFN (3x3)
1 Circuit IC Switch 2:2 80Ohm 10-uMAX/uSOP
1 Circuit IC Switch 4:1 100Ohm 14-PDIP
1 Circuit IC Switch 4:1 100Ohm 14-SOIC
1 Circuit IC Switch 4:1 100Ohm 16-QSOP
1 Circuit IC Switch 4:1 150Ohm 10-uMAX/uSOP
1 Circuit IC Switch 4:1 80Ohm 10-TDFN (3x3)
1 Circuit IC Switch 4:1 80Ohm 10-uMAX/uSOP
2 Circuit IC Switch 1:1 35Ohm 16-PDIP
2 Circuit IC Switch 1:1 35Ohm 16-SOIC
2 Circuit IC Switch 2:1 100Ohm 14-PDIP
2 Circuit IC Switch 2:1 100Ohm 14-SOIC
2 Circuit IC Switch 2:1 100Ohm 16-QSOP
2 Circuit IC Switch 2:1 110Ohm 8-PDIP
2 Circuit IC Switch 2:1 110Ohm 8-SOIC
2 Circuit IC Switch 2:1 110Ohm 8-uMAX/uSOP
2 Circuit IC Switch 2:1 175Ohm 8-PDIP
2 Circuit IC Switch 2:1 175Ohm 8-SOIC
2 Circuit IC Switch 2:1 175Ohm 8-uMAX/uSOP
2 Circuit IC Switch 2:1 35Ohm 16-PDIP
2 Circuit IC Switch 2:1 35Ohm 16-SOIC
2 Circuit IC Switch 4:1 1.8kOhm 18-PDIP
2 Circuit IC Switch 4:1 1.8kOhm 18-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-PDIP
2 Circuit IC Switch 4:1 100Ohm 16-QSOP
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 3.5kOhm 16-PDIP
2 Circuit IC Switch 4:1 3.5kOhm 24-SOIC
2 Circuit IC Switch 4:1 3kOhm 16-CDIP
2 Circuit IC Switch 4:1 3kOhm 18-PDIP
2 Circuit IC Switch 4:1 3kOhm 24-SOIC
2 Circuit IC Switch 4:1 400Ohm 16-PDIP
2 Circuit IC Switch 4:1 400Ohm 16-SOIC
2 Circuit IC Switch 4:1 75Ohm 20-PDIP
2 Circuit IC Switch 4:1 75Ohm 20-SOIC
2 Circuit IC Switch 4:1 75Ohm 20-SSOP
3 Circuit IC Switch 2:1 100Ohm 16-PDIP
3 Circuit IC Switch 2:1 100Ohm 16-QSOP
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
3 Circuit IC Switch 2:1 75Ohm 20-SOIC
3 Circuit IC Switch 2:1 75Ohm 20-SSOP
4 Circuit IC Switch 1:1 100Ohm 16-PDIP
4 Circuit IC Switch 1:1 100Ohm 16-QFN (4x4)
4 Circuit IC Switch 1:1 100Ohm 16-QSOP
4 Circuit IC Switch 1:1 100Ohm 16-SOIC
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
4 Circuit IC Switch 1:1 160Ohm 16-PDIP
4 Circuit IC Switch 1:1 160Ohm 16-SOIC
4 Circuit IC Switch 1:1 35Ohm 16-PDIP
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
4 Circuit IC Switch 1:1 35Ohm 16-TSSOP
4 Circuit IC Switch 1:1 45Ohm 14-PDIP
4 Circuit IC Switch 1:1 45Ohm 14-SOIC
4 Circuit IC Switch 1:1 45Ohm 16-QSOP
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-TQFN (5x5)
4 Circuit IC Switch 2:1 175Ohm 20-SSOP
4 Circuit IC Switch 2:1 35Ohm 20-PDIP
4 Circuit IC Switch 2:1 35Ohm 20-SOIC
4 Circuit IC Switch 2:1 35Ohm 20-SSOP
4 Circuit IC Switch 2:1 35Ohm 20-TSSOP
8 Circuit IC Switch 1:1 100Ohm 24-PDIP
8 Circuit IC Switch 1:1 100Ohm 24-SOIC
8 Circuit IC Switch 1:1 100Ohm 24-SSOP
Circuit IC Switch 8-uMAX/uSOP
Video Switch IC 1 Channel 36-SSOP
Video Switch IC 1 Channel 8-PDIP
Video Switch IC 1 Channel 8-SOIC
Video Switch IC 1 Channel 8-uMAX/uSOP
Video Switch IC 1 Channel SOT-6

<< Prev Next >>