Texas Instruments High-Performance Analog 8-bit 5V 200MHz Analog Switch and Multiplexer IC SN74CBT3244DGVR

Description
8-Ch FET Bus Switch, 5V, 200MHz, SPST, 8-Bit, TFSOP Product overview: SN74CBT3244DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3244DGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Ch FET Bus Switch, 5V, 200MHz, SPST, 8-Bit, TFSOP Product overview: SN74CBT3244DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3244DGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V 200MHz Analog Switch and Multiplexer IC
743-SN74CBT3244DGVR
8-bit 5V 200MHz Analog Switch and Multiplexer IC 743-SN74CBT3244DGVR
8-Ch FET Bus Switch, 5V, 200MHz, SPST, 8-Bit, TFSOP Product overview: SN74CBT3244DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3244DGVR can be used for catalog matching and distributor lookup.

8-Ch FET Bus Switch, 5V, 200MHz, SPST, 8-Bit, TFSOP Product overview: SN74CBT3244DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 200MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 5V, 200MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3244DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3244DGVR - 1254247-SN74CBT3244DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3244DGVR
1254247-SN74CBT3244DGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3244DGVR 1254247-SN74CBT3244DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1254247-SN74CBT3244D GVR Series: 74CBT Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: 20-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SN74CBT3244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PI5C3244HX; PI5C3244L; FST3244QSC; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254247-SN74CBT3244DGVR
Series: 74CBT
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SN74CBT3244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): PI5C3244HX; PI5C3244L; FST3244QSC;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3244DGVRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3244DGVRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3244DGVRCT-ND
Bus Switch 4 x 1:1 20-TVSOP

Bus Switch 4 x 1:1 20-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBT3244DGVRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBT3244DGVRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBT3244DGVRTR-ND
Bus Switch 4 x 1:1 20-TVSOP

Bus Switch 4 x 1:1 20-TVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3244DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3244DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3244DGVR
IC BUS SWITCH 4 X 1:1 20TVSOP

IC BUS SWITCH 4 X 1:1 20TVSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CBT3244DGVR 1254247-SN74CBT3244DGVR 296-SN74CBT3244DGVRCT-ND SN74CBT3244DGVR
Product Name 8-bit 5V 200MHz Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3244DGVR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 200 MHz
Min Operating Current 0.0500 mA
Unlock Full Specs
to access all available technical data