Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CB3T1G125DBVR

Description
Bus Switch 1 x 1:1 SOT-23-5
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-19150-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19150-2-ND
Signal Switches, Multiplexers, Decoders 296-19150-2-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19150-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19150-6-ND
Signal Switches, Multiplexers, Decoders 296-19150-6-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19150-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19150-1-ND
Signal Switches, Multiplexers, Decoders 296-19150-1-ND
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T1G125DBVR - 1254201-SN74CB3T1G125DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T1G125DBVR
1254201-SN74CB3T1G125DBVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T1G125DBVR 1254201-SN74CB3T1G125DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1254201-SN74CB3T1G12 5DBVR Series: 74CB Packaging: Reel - TR Type: Bus Switch Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): 74CB3T1G125DCKRG4; SN74CB3T1G125DBVR; 74CB3T1G125DBVRE4; 74CB3T1G125DBVRG4; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254201-SN74CB3T1G125DBVR
Series: 74CB
Packaging: Reel - TR
Type: Bus Switch
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): 74CB3T1G125DCKRG4; SN74CB3T1G125DBVR; 74CB3T1G125DBVRE4; 74CB3T1G125DBVRG4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V SOT-23 Analog Switch and Multiplexer IC
743-SN74CB3T1G125DBVR
3.6V SOT-23 Analog Switch and Multiplexer IC 743-SN74CB3T1G125DBVR
1-Bit CMOS Bus Switch IC, SOT-23, 2.3-3.6V Product overview: SN74CB3T1G125DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T1G125DBV R can be used for catalog matching and distributor lookup.

1-Bit CMOS Bus Switch IC, SOT-23, 2.3-3.6V Product overview: SN74CB3T1G125DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T1G125DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T1G125DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T1G125DBVR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T1G125DBVR
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-19150-2-ND 1254201-SN74CB3T1G125DBVR 743-SN74CB3T1G125DBVR SN74CB3T1G125DBVR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T1G125DBVR 3.6V SOT-23 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SC-74A, SOT-753 Tape and Reel
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data