Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CB3Q3245ZQNR

Description
Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)
Request a Quote Datasheet
Description
Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-29415-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-29415-2-ND
Signal Switches, Multiplexers, Decoders 296-29415-2-ND
Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)

Bus Switch 8 x 1:1 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245ZQNR - 110171-SN74CB3Q3245ZQNR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245ZQNR
110171-SN74CB3Q3245ZQNR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245ZQNR 110171-SN74CB3Q3245ZQNR
Manufacturer: Texas Instruments Win Source Part Number: 110171-SN74CB3Q3245Z QNR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-BGA MICROSTAR JUNIOR (4x3) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110171-SN74CB3Q3245ZQNR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-BGA MICROSTAR JUNIOR (4x3)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 500MHz 2.5V 3.3V Analog Switch and Multiplexer IC
743-SN74CB3Q3245ZQNR
8-bit 500MHz 2.5V 3.3V Analog Switch and Multiplexer IC 743-SN74CB3Q3245ZQNR
8-Bit FET Bus Switch, 500MHz, 2.5V/3.3V, VFBGA Product overview: SN74CB3Q3245ZQNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 500MHz, 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 500MHz, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3245ZQNR can be used for catalog matching and distributor lookup.

8-Bit FET Bus Switch, 500MHz, 2.5V/3.3V, VFBGA Product overview: SN74CB3Q3245ZQNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 500MHz, 2.5V, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 500MHz, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3245ZQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245ZQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3245ZQNR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3245ZQNR
IC BUS SWITCH 8 X 1:1 20BGA

IC BUS SWITCH 8 X 1:1 20BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-29415-2-ND 110171-SN74CB3Q3245ZQNR 743-SN74CB3Q3245ZQNR SN74CB3Q3245ZQNR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3245ZQNR 8-bit 500MHz 2.5V 3.3V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 20-VFBGA 20-BGA MICROSTAR JUNIOR (4x3) Tape and Reel
Number of Pins 20
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data