Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74CBTD3306PWR

Description
Bus Switch 1 x 1:1 8-TSSOP
Request a Quote Datasheet
Description
Bus Switch 1 x 1:1 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-SN74CBTD3306PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBTD3306PWRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBTD3306PWRTR-ND
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74CBTD3306PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74CBTD3306PWRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74CBTD3306PWRCT-ND
Bus Switch 1 x 1:1 8-TSSOP

Bus Switch 1 x 1:1 8-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWR - 006691-SN74CBTD3306PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWR
006691-SN74CBTD3306PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWR 006691-SN74CBTD3306PWR
Manufacturer: Texas Instruments Win Source Part Number: 006691-SN74CBTD3306P WR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006691-SN74CBTD3306PWR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 20MHz TSSOP Analog Switch and Multiplexer IC
743-SN74CBTD3306PWR
5V 20MHz TSSOP Analog Switch and Multiplexer IC 743-SN74CBTD3306PWR
2-Ch FET Bus Switch, 5V, 20MHz, 2-bit, SPST, TSSOP Product overview: SN74CBTD3306PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306PWR can be used for catalog matching and distributor lookup.

2-Ch FET Bus Switch, 5V, 20MHz, 2-bit, SPST, TSSOP Product overview: SN74CBTD3306PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3306PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTD3306PWR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTD3306PWR
IC BUS SWITCH 1 X 1:1 8TSSOP

IC BUS SWITCH 1 X 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-SN74CBTD3306PWRTR-ND 006691-SN74CBTD3306PWR 743-SN74CBTD3306PWR SN74CBTD3306PWR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3306PWR 5V 20MHz TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP SSOP; SOP; TSSOP; 8-TSSOP Tape and Reel
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data