Texas Instruments High-Performance Analog 500MHz 3.3V Analog Switch and Multiplexer IC SN74CB3Q3306ADCUR

Description
2-Ch FET Bus Switch, 500MHz, 3.3V, VSSOP Product overview: SN74CB3Q3306ADCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3306ADCU R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch FET Bus Switch, 500MHz, 3.3V, VSSOP Product overview: SN74CB3Q3306ADCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3306ADCU R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MHz 3.3V Analog Switch and Multiplexer IC
743-SN74CB3Q3306ADCUR
500MHz 3.3V Analog Switch and Multiplexer IC 743-SN74CB3Q3306ADCUR
2-Ch FET Bus Switch, 500MHz, 3.3V, VSSOP Product overview: SN74CB3Q3306ADCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3306ADCU R can be used for catalog matching and distributor lookup.

2-Ch FET Bus Switch, 500MHz, 3.3V, VSSOP Product overview: SN74CB3Q3306ADCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3306ADCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-23251-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-23251-2-ND
Signal Switches, Multiplexers, Decoders 296-23251-2-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-23251-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-23251-1-ND
Signal Switches, Multiplexers, Decoders 296-23251-1-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-23251-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-23251-6-ND
Signal Switches, Multiplexers, Decoders 296-23251-6-ND
Bus Switch 1 x 1:1 8-VSSOP

Bus Switch 1 x 1:1 8-VSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3306ADCUR - 029975-SN74CB3Q3306ADCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3306ADCUR
029975-SN74CB3Q3306ADCUR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3306ADCUR 029975-SN74CB3Q3306ADCUR
Manufacturer: Texas Instruments Win Source Part Number: 029975-SN74CB3Q3306A DCUR Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029975-SN74CB3Q3306ADCUR
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3306ADCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3306ADCUR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3306ADCUR
IC BUS SWITCH 1 X 1:1 8VSSOP

IC BUS SWITCH 1 X 1:1 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3Q3306ADCUR 296-23251-2-ND 029975-SN74CB3Q3306ADCUR SN74CB3Q3306ADCUR
Product Name 500MHz 3.3V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3306ADCUR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Bandwidth 500 MHz
Min Operating Current 0.2500 mA
Unlock Full Specs
to access all available technical data