Manufacturer: Texas Instruments
Win Source Part Number: 030040-SN74CBTD3305C
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bus Switch 1 x 1:1 8-SOIC
Bus Switch 1 x 1:1 8-SOIC
2-Ch 5V CMOS Bus Switch, 20MHz BW, SOIC Product overview: SN74CBTD3305CDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 20MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBTD3305CDR can be used for catalog matching and distributor lookup.
IC BUS SWITCH 1 X 1:1 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 030040-SN74CBTD3305CDR | 296-19243-1-ND | 743-SN74CBTD3305CDR | SN74CBTD3305CDR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTD3305CDR | Signal Switches, Multiplexers, Decoders | 5V 20MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC | Tape and Reel | |
| Standards and Certifications | RoHS |